Bipolar (BJT) Transistor NPN - Darlington 100V 10A 80W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 032181-TIP142T
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 10A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
NPN Darlington Transistor | 100V | 10A | 80W | TO-220AB Product overview: TIP142T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, 80W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, 80W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP142T can be used for catalog matching and distributor lookup.
DARLINGTON TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:10A; Power Dissipation Pd:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 80 W, 10 A, 500 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | TIP142TFS-ND | 032181-TIP142T | 276-TIP142T | 58K9560 | 31Y4783 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP142T | 100V 10A 80W Bipolar Transistor | Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 80 W, 10 A, 500 Rohs Compliant Onsemi |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN | NPN |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | TO-3; TO-220 | TO-3 | |
| IC(max) | 10000 milliamps | 10000 milliamps | |||
| VCEO | 100 volts |