onsemi Single Bipolar Transistors TIP142FTU

Description
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP142FTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP142FTU-ND
Single Bipolar Transistors TIP142FTU-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP142FTU - 796789-TIP142FTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP142FTU
796789-TIP142FTU
TRANSISTORS - Transistors (BJT) - Single - TIP142FTU 796789-TIP142FTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 796789-TIP142FTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 125W Transistor Type: NPN - Darlington Part Status: Obsolete(EOL) Family Name: TIP142F Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PF-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 10A Current - Collector Cutoff (Maximum): 2mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 4V Alternative Parts (Cross-Reference): TIP142; JANTX2N7370; JANTXV2N7370; JAN2N7370; Introduction Date: June 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 796789-TIP142FTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 125W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: TIP142F
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 10A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 4V
Alternative Parts (Cross-Reference): TIP142; JANTX2N7370; JANTXV2N7370; JAN2N7370;
Introduction Date: June 08, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP142FTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP142FTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP142FTU
TRANS NPN DARL 100V 10A TO3PF

TRANS NPN DARL 100V 10A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Darlington Transistors Bipolar RF Transistors
Product Number TIP142FTU-ND 796789-TIP142FTU TIP142FTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP142FTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-3P-3 Full Pack TO-3; SOT3
IC(max) 2 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50V SOT23 Bipolar Transistor - 292-BCR562E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
7 suppliers
Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers