NPN Darlington Transistor 80V 10A 125W TO-247 Product overview: TIP141G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP141G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1107262-TIP141G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 3V @ 40mA, 10A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 125W Through Hole TO-247-3
Darlington Transistors BIP NPN 10A 80V
TRANS NPN DARL 80V 10A TO247-3
TRANS NPN DARL 80V 10A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP141G | 1107262-TIP141G | TIP141GOS-ND | TIP141G | TIP141G | TIP141G |
| Product Name | 80V 10A 125W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP141G | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | 80 volts | |||||
| PD | 125000 milliwatts |