Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 796788-TIP140TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 80W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: TIP140
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 10A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 4V
Alternative Parts (Cross-Reference): TIP140 Lead Free; TIP140; TIP140G;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 60V 10A 80W Through Hole TO-220-3
TRANS NPN DARL 60V 10A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 796788-TIP140TU | TIP140TU-ND | TIP140TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP140TU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 2 milliamps | 10000 milliamps | |
| TJ | 150 C (302 F) |