NPN Darlington Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: TIP132G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP132G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 2W Through Hole TO-220
Win Source Part Number: 1028657-TIP132G
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 8 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 3V @ 30mA, 6A
Current - Collector Cutoff (Max): 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BDX53CTU; BDX53B; BD243BTU; BUJ403A,127; KSD363R; BD241BTU;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSTIP132G,2156-T
Base Product Number: TIP132
Product Status: Obsolete
TRANS NPN DARL 100V 8A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP132G | TIP132G-ND | 1028657-TIP132G | TIP132G |
| Product Name | TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 0.5000 milliamps | 8000 milliamps | 8000 milliamps | |
| VCEO | 100 volts | 100 volts | ||
| VCBO | 100 volts | |||
| PD | 2000 milliwatts |