Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052061-TIP126TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bipolar (BJT) Transistor PNP - Darlington 80V 5A 2W Through Hole TO-220-3
PNP Darlington Transistor 80V 5A 2W TO-220 Product overview: TIP126TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, 2W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, 2W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP126TU can be used for catalog matching and distributor lookup.
TRANS PNP DARL 80V 5A TO220-3
Darlington Transistors PNP Epitaxial Darl
TRANS PNP DARL 80V 5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 052061-TIP126TU | TIP126TU-ND | 276-TIP126TU | TIP126TU | TIP126TU | TIP126TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP126TU | Single Bipolar Transistors | 80V 5A 2W TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | -80 volts |