Bipolar (BJT) Transistor PNP - Darlington 60V 5A 2W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107256-TIP125TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRANS PNP DARL 60V 5A TO220-3
Darlington Transistors PNP Epitaxial Darl
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | TIP125TU-ND | 1107256-TIP125TU | TIP125TU | TIP125TU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP125TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | PNP | PNP; PNP - Darlington |