Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978554-TIP122TUF129
Mounting: SMD (SMT)
Polarity: NPN
Number of Elements: 1
Number of Pins: 3
Categories: OEM Parts(T-Z)
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Collector Base Voltage (VCBO): 100 V
Collector Emitter Voltage (VCEO): 100 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 5 A
Collector Emitter Saturation Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978554-TIP122TUF129 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TIP122TUF129 |