onsemi Transistor Polarity Onsemi TIP122TU.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:5A; Power Dissipation Pd:65W; DC Current Gain hFE:1000hFE; No. of Pins:3Pins; Transistor Mounting:Through Hole; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:5A; Power Dissipation Pd:65W; DC Current Gain hFE:1000hFE; No. of Pins:3Pins; Transistor Mounting:Through Hole; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 28AC3887 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
28AC3887
Transistor Polarity Onsemi 28AC3887
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:5A; Power Dissipation Pd:65W; DC Current Gain hFE:1000hFE; No. of Pins:3Pins; Transistor Mounting:Through Hole; Operating Temperature Max:150°C RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:5A; Power Dissipation Pd:65W; DC Current Gain hFE:1000hFE; No. of Pins:3Pins; Transistor Mounting:Through Hole; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC3887
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products