Manufacturer: ON Semiconductor
Win Source Part Number: 093854-TIP120
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 60V 5A 2W Through Hole TO-220-3
DARLINGTON TRANSISTOR, NPN, 60V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Darlington Transistors |
| Product Number | 093854-TIP120 | TIP120-ND | 58K9558 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP120 | Single Bipolar Transistors | Darlington Transistor, Npn, 60V, To-220; Transistor Polarity Onsemi |
| Polarity | NPN; NPN - Darlington | NPN | NPN |