Manufacturer: ON Semiconductor
Win Source Part Number: 1267399-TIP115G
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 2mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TIP11*
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V
Maximum Power: 2W
Bipolar (BJT) Transistor PNP - Darlington 60V 2A 2W Through Hole TO-220
PNP Darlington Transistor, 60V, 2A, TO-220 Product overview: TIP115G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP115G can be used for catalog matching and distributor lookup.
Darlington Transistors 2A 60V Bipolar Power PNP
TRANS PNP DARL 60V 2A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1267399-TIP115G | TIP115GOS-ND | 276-TIP115G | TIP115G | TIP115G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP115G | Single Bipolar Transistors | 60V 2A TO-220 Bipolar Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Power Gain | 1000 dB |