NPN Darlington Transistor, 100V, 2A, TO-220AB, Through Hole Product overview: TIP112TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP112TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 2W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 796786-TIP112TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN - Darlington
Family Name: TIP112
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 8mA, 2A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 1A, 4V
Alternative Parts (Cross-Reference): TIP112; TIP112-BP-HF;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TRANS NPN DARL 100V 2A TO220-3
Darlington Transistors NPN Epitaxial Sil Darl
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-TIP112TU | TIP112TU-ND | 796786-TIP112TU | TIP112TU | TIP112TU |
| Product Name | Through-Hole 100V 2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP112TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN | ||
| IC(max) | 2000 milliamps | 2 milliamps | 2000 milliamps | ||
| VCEO | 100 volts | 100 volts | |||
| VCBO | 100 volts |