BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26AC4295 |
| Product Name | Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi |
| Polarity | NPN |