onsemi Single Bipolar Transistors TIP107TU

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 2W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 2W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP107TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP107TU-ND
Single Bipolar Transistors TIP107TU-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 2W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP - Darlington 100V 8A 2W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP107TU - 1107251-TIP107TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP107TU
1107251-TIP107TU
TRANSISTORS - Transistors (BJT) - Single - TIP107TU 1107251-TIP107TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1107251-TIP107TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2.5V @ 80mA, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107251-TIP107TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 80mA, 8A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
100V 8A Bipolar Transistor
276-TIP107TU
100V 8A Bipolar Transistor 276-TIP107TU
PNP Darlington Power Transistor, 100V, 8A, TO-220AB Product overview: TIP107TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP107TU can be used for catalog matching and distributor lookup.

PNP Darlington Power Transistor, 100V, 8A, TO-220AB Product overview: TIP107TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP107TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP107TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP107TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP107TU
TRANS PNP DARL 100V 8A TO220-3

TRANS PNP DARL 100V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number TIP107TU-ND 1107251-TIP107TU 276-TIP107TU TIP107TU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP107TU 100V 8A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Darlington PNP
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3
IC(max) 8000 milliamps 8000 milliamps
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data