Bipolar (BJT) Transistor PNP - Darlington 100V 8A 2W Through Hole TO-220
PNP Darlington Transistor 100V 8A TO-220AB Product overview: TIP107G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP107G can be used for catalog matching and distributor lookup.
Trans Darlington PNP 100V 8A TO220AB
Trans Darlington PNP 100V 8A TO220AB
Manufacturer: ON Semiconductor
Win Source Part Number: 083996-TIP107G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 80mA, 8A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS PNP DARL 100V 8A TO220
Darlington Transistors 8A 100V Bipolar Power PNP
TRANS PNP DARL 100V 8A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | TIP107GOS-ND | 276-TIP107G | 5450501 | 083996-TIP107G | TIP107G | TIP107G | TIP107G |
| Product Name | Single Bipolar Transistors | 100V 8A Bipolar Transistor | Darlington Pairs | TRANSISTORS - Transistors (BJT) - Single - TIP107G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP - Darlington | PNP - Darlington; PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts |