POWER BIPOLAR TRANSISTOR, 8A, 60 Product overview: TIP105TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP105TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 60V 8A 2W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052057-TIP105TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 80mA, 8A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANS PNP DARL 60V 8A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP105TU | TIP105TU-ND | 052057-TIP105TU | TIP105TU |
| Product Name | 8A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP105TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | |
| Packing Method | Bulk | Tube; Tube | ||
| VCEO | 60 volts | 60 volts |