Manufacturer: ON Semiconductor
Win Source Part Number: 137101-TIP100G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 80mA, 8A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
NPN Darlington Power Transistor, 60V, 8A, TO-220 Product overview: TIP100G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP100G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 60V 8A 2W Through Hole TO-220
Darlington Transistors 8A 60V Bipolar Power NPN
TRANS NPN DARL 60V 8A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 137101-TIP100G | 276-TIP100G | TIP100GOS-ND | TIP100G | TIP100G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP100G | 60V 8A TO-220 Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| IC(max) | 8000 milliamps | 8000 milliamps | |||
| VCEO | 60 volts | 60 volts |