The TIL117SR2M is a 6-pin surface-mount phototransistor optocoupler with a gallium arsenide infrared LED and silicon phototransistor, rated for 30 V collector-emitter voltage and 60 mA forward current. It features 7500 V pk isolation voltage and meets UL and VDE safety standards. The package is surface-mount with a 0.4 inch lead spacing, and it complies with RoHS requirements.
Optocoupler, Phototransistor, 5.3kV Isolation, 30V VCEO, 60mA IF, SMD Product overview: TIL117SR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL117SR2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TIL117SR2M |
| Product Name | SMD 5.3kV 30V 60mA Bipolar Transistor |
| PD | 250 milliwatts |