The TIL117-M is a 6-pin dual in-line package phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode driving a silicon phototransistor. It features a collector-emitter voltage rating of 30 V, a current transfer ratio of at least 50% at 1 mA input current and 5 V collector-emitter voltage, and an isolation voltage of 7500 V peak for the white package variant. The device supports operating temperatures from -55°C to 100°C and meets UL and VDE safety certifications. The part is used for digital logic interfacing, power supply regulation, and industrial control applications.
6-Pin DIP Phototransistor Output Optocoupler, MDIP 6L, 1000-BULK Product overview: TIL117SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL117SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TIL117SM |
| Product Name | DIP Bipolar Transistor |
| PD | 250 milliwatts |