onsemi DIP Bipolar Transistor TIL111VM

Description
Transistor Output Optocouplers 6-Pin Optocoupler Transistor DIP Product overview: TIL111VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers 6-Pin Optocoupler Transistor DIP Product overview: TIL111VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-TIL111VM
DIP Bipolar Transistor 903-TIL111VM
Transistor Output Optocouplers 6-Pin Optocoupler Transistor DIP Product overview: TIL111VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111VM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers 6-Pin Optocoupler Transistor DIP Product overview: TIL111VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111VM can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - TIL111VM - 1267362-TIL111VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL111VM
1267362-TIL111VM
Optoisolators - Transistor, Photovoltaic Output - TIL111VM 1267362-TIL111VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1267362-TIL111VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 10μs, 10μs (Maximum) Number of Channels: 1 Voltage - Isolation: 7500Vpk Family Name: TIL111 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 2mA Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11A4M-V; 4N35; TLP731(D4-GB-LF2); Introduction Date: November 24, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1267362-TIL111VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 10μs, 10μs (Maximum)
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Family Name: TIL111
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 2mA
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11A4M-V; 4N35; TLP731(D4-GB-LF2);
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-TIL111VM 1267362-TIL111VM
Product Name DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TIL111VM
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data

Similar Products

25V 0.5A Bipolar Transistor - 276-BC80825WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
 - BC846W/1X - Rochester Electronics
Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
Bipolar Transistors - 1220626 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details