1-Ch Phototransistor Optocoupler, 5.3kV Isolation, 30V VCEO, PDIP Product overview: TIL111TVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111TVM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1267361-TIL111TVM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 10μs, 10μs (Maximum)
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Part Status: Obsolete(EOL)
Family Name: TIL111
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 2mA
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): 4N35; TIL111-V; TLP731(D4-GB-LF2);
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-TIL111TVM | 1267361-TIL111TVM |
| Product Name | 5.3kV 30V Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - TIL111TVM |
| PD | 250 milliwatts |