onsemi Optoisolators - Transistor, Photovoltaic Output - TIL111SVM TIL111SVM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1107221-TIL111SVM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Rise and Fall Time: 10μs, 10μs (Max) Maximum Output Voltage: 30V Channel Output Current: 2mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): TIL111SR2VM; TIL111M; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1107221-TIL111SVM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Rise and Fall Time: 10μs, 10μs (Max) Maximum Output Voltage: 30V Channel Output Current: 2mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): TIL111SR2VM; TIL111M; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TIL111SVM - 1107221-TIL111SVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL111SVM
1107221-TIL111SVM
Optoisolators - Transistor, Photovoltaic Output - TIL111SVM 1107221-TIL111SVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1107221-TIL111SVM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Rise and Fall Time: 10μs, 10μs (Max) Maximum Output Voltage: 30V Channel Output Current: 2mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): TIL111SR2VM; TIL111M; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107221-TIL111SVM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Rise and Fall Time: 10μs, 10μs (Max)
Maximum Output Voltage: 30V
Channel Output Current: 2mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): TIL111SR2VM; TIL111M;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1107221-TIL111SVM
Product Name Optoisolators - Transistor, Photovoltaic Output - TIL111SVM
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details