onsemi SMD 5.3kV 30V Bipolar Transistor TIL111SR2VM

Description
Phototransistor Optocoupler, 5.3kV Isolation, 30V VCEO, SMD Product overview: TIL111SR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111SR2VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Phototransistor Optocoupler, 5.3kV Isolation, 30V VCEO, SMD Product overview: TIL111SR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111SR2VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.3kV 30V Bipolar Transistor
903-TIL111SR2VM
SMD 5.3kV 30V Bipolar Transistor 903-TIL111SR2VM
Phototransistor Optocoupler, 5.3kV Isolation, 30V VCEO, SMD Product overview: TIL111SR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111SR2VM can be used for catalog matching and distributor lookup.

Phototransistor Optocoupler, 5.3kV Isolation, 30V VCEO, SMD Product overview: TIL111SR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111SR2VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - TIL111SR2VM - 1267359-TIL111SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL111SR2VM
1267359-TIL111SR2VM
Optoisolators - Transistor, Photovoltaic Output - TIL111SR2VM 1267359-TIL111SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1267359-TIL111SR2VM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 10μs, 10μs (Maximum) Number of Channels: 1 Voltage - Isolation: 7500Vpk Part Status: Obsolete(EOL) Family Name: TIL111 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 2mA Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): TIL111SVM; TIL111M; Introduction Date: November 24, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1267359-TIL111SR2VM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 10μs, 10μs (Maximum)
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Part Status: Obsolete(EOL)
Family Name: TIL111
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 2mA
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): TIL111SVM; TIL111M;
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-TIL111SR2VM 1267359-TIL111SR2VM
Product Name SMD 5.3kV 30V Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TIL111SR2VM
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCP5316E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1219559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details