The TIL111SR2M is a 6-pin dual in-line package phototransistor optocoupler with a white package and surface mount leadform in tape and reel format, consisting of a gallium arsenide infrared LED driving a silicon phototransistor. It has an input forward current rating of 60 mA, a collector-emitter voltage of 30 V, and a current transfer ratio of at least 50% at 1 mA input current. The device meets UL and VDE isolation standards with 7500 V peak isolation voltage and offers a maximum operating temperature of 100°C. The package dimensions are 8.13 mm x 8.89 mm with 2.54 mm lead pitch. It is qualified for surface mount assembly with a peak reflow temperature of 230°C for 10-30 seconds and one-time reflow recommended.
6-Pin DIP Phototransistor Output Optocoupler, MDIP 6L, 1000-TAPE REEL Product overview: TIL111SR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111SR2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TIL111SR2M |
| Product Name | DIP Bipolar Transistor |
| PD | 250 milliwatts |