onsemi Optoisolators - Transistor, Photovoltaic Output - TIL111SD TIL111SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1107217-TIL111SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Rise and Fall Time: 10μs, 10μs (Max) Maximum Output Voltage: 30V Channel Output Current: 2mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1107217-TIL111SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Rise and Fall Time: 10μs, 10μs (Max) Maximum Output Voltage: 30V Channel Output Current: 2mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TIL111SD - 1107217-TIL111SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL111SD
1107217-TIL111SD
Optoisolators - Transistor, Photovoltaic Output - TIL111SD 1107217-TIL111SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1107217-TIL111SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Rise and Fall Time: 10μs, 10μs (Max) Maximum Output Voltage: 30V Channel Output Current: 2mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107217-TIL111SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Rise and Fall Time: 10μs, 10μs (Max)
Maximum Output Voltage: 30V
Channel Output Current: 2mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
5.3KV Bipolar Transistor
903-TIL111SD
5.3KV Bipolar Transistor 903-TIL111SD
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: TIL111SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111SD can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: TIL111SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL111SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1107217-TIL111SD 903-TIL111SD
Product Name Optoisolators - Transistor, Photovoltaic Output - TIL111SD 5.3KV Bipolar Transistor
Package Type SOT3; 6-SMD Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistor - BC846AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers