Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 098246-TIG032TS-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - IGBTs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 8-TSSOP
Voltage - Collector Emitter Breakdown (Max): 400V
Current - Collector Pulsed (Icm): 150A
Vce(on) (Max) @ Vge, Ic: 4.8V @ 2.5V, 150A
Input Type: Standard
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 098246-TIG032TS-TL-E |
| Product Name | Discrete Semiconductor Products |