onsemi Discrete Semiconductor Products TIG030TS-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 105254-TIG030TS-TL-E Category: Discrete Semiconductor Products Family: Transistors - IGBTs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 8-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 8-TSSOP Voltage - Collector Emitter Breakdown (Max): 400V Current - Collector Pulsed (Icm): 150A Vce(on) (Max) @ Vge, Ic: 5.4V @ 4V, 150A Input Type: Standard Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Motor Drive & Control, Industrial
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 105254-TIG030TS-TL-E Category: Discrete Semiconductor Products Family: Transistors - IGBTs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 8-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 8-TSSOP Voltage - Collector Emitter Breakdown (Max): 400V Current - Collector Pulsed (Icm): 150A Vce(on) (Max) @ Vge, Ic: 5.4V @ 4V, 150A Input Type: Standard Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Motor Drive & Control, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 105254-TIG030TS-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
105254-TIG030TS-TL-E
Discrete Semiconductor Products 105254-TIG030TS-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 105254-TIG030TS-TL-E Category: Discrete Semiconductor Products Family: Transistors - IGBTs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 8-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 8-TSSOP Voltage - Collector Emitter Breakdown (Max): 400V Current - Collector Pulsed (Icm): 150A Vce(on) (Max) @ Vge, Ic: 5.4V @ 4V, 150A Input Type: Standard Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Motor Drive & Control, Industrial

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 105254-TIG030TS-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - IGBTs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 8-TSSOP
Voltage - Collector Emitter Breakdown (Max): 400V
Current - Collector Pulsed (Icm): 150A
Vce(on) (Max) @ Vge, Ic: 5.4V @ 4V, 150A
Input Type: Standard
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Motor Drive & Control, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 105254-TIG030TS-TL-E
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data