Small Signal Field-Effect Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 053752-TF262TH-5-TL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 210μA @ 2V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 200mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: VTFP
Maximum Power Dissipation: 100mW
Max Input Capacitance: 3.5pF @ 2V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
N-Channel JFET, -20V, 140 to 350µA, 0.95mS, 8000-REEL Product overview: TF262TH-5-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -20V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -20V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF262TH-5-TL-H can be used for catalog matching and distributor lookup.
JFET N-CH 1MA VTFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | TF262TH-5-TL-H | 053752-TF262TH-5-TL-H | 288-TF262TH-5-TL-H | TF262TH-5-TL-H |
| Product Name | JFETs (Junction Field Effect) - TF262TH-5-TL-H | N-Channel -20V Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||
| Transistor Type | JFET | |||
| Polarity | N-Channel; N-Channel |