onsemi N-Channel -20V Bipolar Transistor TF262TH-4-TL-H

Description
N-Channel JFET, -20V, 140 to 350µA, 0.95mS, 8000-REEL Product overview: TF262TH-4-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -20V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -20V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF262TH-4-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, -20V, 140 to 350µA, 0.95mS, 8000-REEL Product overview: TF262TH-4-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -20V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -20V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF262TH-4-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel -20V Bipolar Transistor - 288-TF262TH-4-TL-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel -20V Bipolar Transistor
288-TF262TH-4-TL-H
N-Channel -20V Bipolar Transistor 288-TF262TH-4-TL-H
N-Channel JFET, -20V, 140 to 350µA, 0.95mS, 8000-REEL Product overview: TF262TH-4-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -20V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -20V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF262TH-4-TL-H can be used for catalog matching and distributor lookup.

N-Channel JFET, -20V, 140 to 350µA, 0.95mS, 8000-REEL Product overview: TF262TH-4-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -20V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -20V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF262TH-4-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - TF262TH-4-TL-H - 803225-TF262TH-4-TL-H - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - TF262TH-4-TL-H
803225-TF262TH-4-TL-H
JFETs (Junction Field Effect) - TF262TH-4-TL-H 803225-TF262TH-4-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 803225-TF262TH-4-TL- H Packaging: Reel Mounting Style: SMD FET Type: N-Channel Power - Max: 100mW Current Drain (Id) - Max: 1mA Part Status: Obsolete (End Of Life) Supplier Device Package: VTFP Temperature Range - Operating: 150°C Manufacturer Package: 3-SMD, Flat Lead Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Input Capacitance (Ciss) (Maximum) at Vds: 3.5pF at 2V Current - Drain (Idss) at Vds (Vgs=0): 140μA at 2V Voltage - Cutoff (VGS off) at Id: 200mV at 1μA

Manufacturer: ON Semiconductor
Win Source Part Number: 803225-TF262TH-4-TL-H
Packaging: Reel
Mounting Style: SMD
FET Type: N-Channel
Power - Max: 100mW
Current Drain (Id) - Max: 1mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: VTFP
Temperature Range - Operating: 150°C
Manufacturer Package: 3-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Input Capacitance (Ciss) (Maximum) at Vds: 3.5pF at 2V
Current - Drain (Idss) at Vds (Vgs=0): 140μA at 2V
Voltage - Cutoff (VGS off) at Id: 200mV at 1μA

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
TF262TH-4-TL-H
Discrete Semiconductor Products - Transistors - JFETs TF262TH-4-TL-H
JFET N-CH 1MA VTFP

JFET N-CH 1MA VTFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 288-TF262TH-4-TL-H 803225-TF262TH-4-TL-H TF262TH-4-TL-H
Product Name N-Channel -20V Bipolar Transistor JFETs (Junction Field Effect) - TF262TH-4-TL-H Discrete Semiconductor Products - Transistors - JFETs
PD 100 milliwatts
TJ -55 C (-67 F)
Transistor Type JFET
Unlock Full Specs
to access all available technical data