onsemi N-Channel 20V Bipolar Transistor TF252TH-5-TL-H

Description
N-Channel JFET, 20V, 140 to 350µA, 1.4mS, VTFP IDSS = 210 to 350 �A, SOT-623 / VTFP, 8000-REEL Product overview: TF252TH-5-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 20V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF252TH-5-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 20V, 140 to 350µA, 1.4mS, VTFP IDSS = 210 to 350 �A, SOT-623 / VTFP, 8000-REEL Product overview: TF252TH-5-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 20V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF252TH-5-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V Bipolar Transistor
288-TF252TH-5-TL-H
N-Channel 20V Bipolar Transistor 288-TF252TH-5-TL-H
N-Channel JFET, 20V, 140 to 350µA, 1.4mS, VTFP IDSS = 210 to 350 �A, SOT-623 / VTFP, 8000-REEL Product overview: TF252TH-5-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 20V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF252TH-5-TL-H can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 140 to 350µA, 1.4mS, VTFP IDSS = 210 to 350 �A, SOT-623 / VTFP, 8000-REEL Product overview: TF252TH-5-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 20V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF252TH-5-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - TF252TH-5-TL-H - 796681-TF252TH-5-TL-H - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - TF252TH-5-TL-H
796681-TF252TH-5-TL-H
JFETs (Junction Field Effect) - TF252TH-5-TL-H 796681-TF252TH-5-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 796681-TF252TH-5-TL- H Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 3-SMD, Flat Leads Mounting: SMD Power - Max: 100mW Current - Drain (Idss) @ Vds (Vgs=0): 210μA @ 2V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 100mV @ 1μA Part Status: Obsolete(EOL) Family Name: TF252TH-5 Categories: Discrete Semiconductor Products Manufacturer Package: 3-VTFP Channel Type Type: N Input Capacitance (Ciss) (Maximum) @ Vds: 3.1pF @ 2V Introduction Date: July 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 796681-TF252TH-5-TL-H
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 3-SMD, Flat Leads
Mounting: SMD
Power - Max: 100mW
Current - Drain (Idss) @ Vds (Vgs=0): 210μA @ 2V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 100mV @ 1μA
Part Status: Obsolete(EOL)
Family Name: TF252TH-5
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-VTFP
Channel Type Type: N
Input Capacitance (Ciss) (Maximum) @ Vds: 3.1pF @ 2V
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - TF252TH-5-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
TF252TH-5-TL-H
Discrete Semiconductor Products - Transistors - JFETs TF252TH-5-TL-H
JFET N-CH 1MA 3VTFP

JFET N-CH 1MA 3VTFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 288-TF252TH-5-TL-H 796681-TF252TH-5-TL-H TF252TH-5-TL-H
Product Name N-Channel 20V Bipolar Transistor JFETs (Junction Field Effect) - TF252TH-5-TL-H Discrete Semiconductor Products - Transistors - JFETs
PD 100 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Transistor Type JFET
Unlock Full Specs
to access all available technical data