onsemi JFETs (Junction Field Effect) - TF252TH-4A-TL-H TF252TH-4A-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1106820-TF252TH-4A-T L-H Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 140μA @ 2V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 100mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: VTFP Maximum Power Dissipation: 100mW Max Input Capacitance: 3.1pF @ 2V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1106820-TF252TH-4A-T L-H Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 140μA @ 2V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 100mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: VTFP Maximum Power Dissipation: 100mW Max Input Capacitance: 3.1pF @ 2V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - TF252TH-4A-TL-H - 1106820-TF252TH-4A-TL-H - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - TF252TH-4A-TL-H
1106820-TF252TH-4A-TL-H
JFETs (Junction Field Effect) - TF252TH-4A-TL-H 1106820-TF252TH-4A-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1106820-TF252TH-4A-T L-H Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 140μA @ 2V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 100mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: VTFP Maximum Power Dissipation: 100mW Max Input Capacitance: 3.1pF @ 2V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1106820-TF252TH-4A-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 140μA @ 2V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 100mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: VTFP
Maximum Power Dissipation: 100mW
Max Input Capacitance: 3.1pF @ 2V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now
MOSFET Transistor - 288-TF252TH-4A-TL-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
288-TF252TH-4A-TL-H
MOSFET Transistor 288-TF252TH-4A-TL-H
NCH J-FET Product overview: TF252TH-4A-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF252TH-4A-TL-H can be used for catalog matching and distributor lookup.

NCH J-FET Product overview: TF252TH-4A-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF252TH-4A-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
TF252TH-4A-TL-H
Discrete Semiconductor Products - Transistors - JFETs TF252TH-4A-TL-H
JFET N-CH 1MA VTFP

JFET N-CH 1MA VTFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1106820-TF252TH-4A-TL-H 288-TF252TH-4A-TL-H TF252TH-4A-TL-H
Product Name JFETs (Junction Field Effect) - TF252TH-4A-TL-H MOSFET Transistor Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Single FETs, MOSFETs - AUIRF3805S-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details