N-Channel JFET, 20V, 140 to 350uA, 1.4mS, USFP, SOT-1123 / USFP, 10000-REEL Product overview: TF252-4-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 350uA. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 20V, 350uA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF252-4-TL-H can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 053749-TF252-4-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 140μA @ 2V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 100mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-USFP
Maximum Power Dissipation: 30mW
Max Input Capacitance: 3.1pF @ 2V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
JFET N-CH 1MA 3USFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 288-TF252-4-TL-H | TF252-4-TL-H | 053749-TF252-4-TL-H | TF252-4-TL-H |
| Product Name | N-Channel 20V 350uA Bipolar Transistor | JFETs (Junction Field Effect) - TF252-4-TL-H | Discrete Semiconductor Products - Transistors - JFETs | |
| PD | 30 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) | ||
| Package Type | SOT-1123 | SOT3; 3-USFP | 3-USFP | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |