Universal Motor Controller, PDIP-16, 25-TUBE Product overview: TDA1085CG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TDA1085CG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1106481-TDA1085CG
Packaging: Tube/Rail
Applications: Appliance
Mounting: Through Hole
Motor Type - AC, DC: Universal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 120°C (TJ)
Case / Package: 16-DIP
Purpose: Triac Controller
Supply Voltage - Operating: 15 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 15V-16V 16DIP
POWER SUPPLY IC; Motor Type:DC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:15V; Supply Voltage Max:16V; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
Motor Driver Parallel 16-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TDA1085CG | 1106481-TDA1085CG | TDA1085CG | 71J7907 | TDA1085CG |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TDA1085CG | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Power Supply Ic; Motor Type Onsemi | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -10 C (14 F) | -10 to 120 C (14 to 248 F) | -10 C (14 F) | -10 to 120 C (14 to 248 F) | |
| DC Input | 16 volts | 15 to 16 volts | 15 to 16 volts |