onsemi PMIC - PMIC - Motor Drivers, Controllers - TDA1085C TDA1085C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 772394-TDA1085C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 120°C (TJ) Package: 16-DIP (0.300", 7.62mm) Applications: Appliance Operating Supply Voltage: 15 V ~ 16 V Function: Triac Controller Interface: Parallel Part Status: Obsolete(EOL) Output Configuration: Pre-Driver - Triac Motor Type - AC, DC: Universal Family Name: TDA1085 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): TB6582FG(O,EL); BD62014AFS-E2; TDA5140AC1D; NJM#2627D; Introduction Date: February 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 772394-TDA1085C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 120°C (TJ) Package: 16-DIP (0.300", 7.62mm) Applications: Appliance Operating Supply Voltage: 15 V ~ 16 V Function: Triac Controller Interface: Parallel Part Status: Obsolete(EOL) Output Configuration: Pre-Driver - Triac Motor Type - AC, DC: Universal Family Name: TDA1085 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): TB6582FG(O,EL); BD62014AFS-E2; TDA5140AC1D; NJM#2627D; Introduction Date: February 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TDA1085C - 772394-TDA1085C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TDA1085C
772394-TDA1085C
PMIC - PMIC - Motor Drivers, Controllers - TDA1085C 772394-TDA1085C
Manufacturer: ON Semiconductor Win Source Part Number: 772394-TDA1085C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 120°C (TJ) Package: 16-DIP (0.300", 7.62mm) Applications: Appliance Operating Supply Voltage: 15 V ~ 16 V Function: Triac Controller Interface: Parallel Part Status: Obsolete(EOL) Output Configuration: Pre-Driver - Triac Motor Type - AC, DC: Universal Family Name: TDA1085 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): TB6582FG(O,EL); BD62014AFS-E2; TDA5140AC1D; NJM#2627D; Introduction Date: February 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 772394-TDA1085C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 120°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Applications: Appliance
Operating Supply Voltage: 15 V ~ 16 V
Function: Triac Controller
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Triac
Motor Type - AC, DC: Universal
Family Name: TDA1085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): TB6582FG(O,EL); BD62014AFS-E2; TDA5140AC1D; NJM#2627D;
Introduction Date: February 12, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-TDA1085C
Motor Driver IC 744-TDA1085C
Universal Motor Controller, PDIP-16, 1-TUBE Product overview: TDA1085C from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TDA1085C can be used for catalog matching and distributor lookup.

Universal Motor Controller, PDIP-16, 1-TUBE Product overview: TDA1085C from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TDA1085C can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - TDA1085C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TDA1085C
Motor Drivers, Controllers TDA1085C
Motor Driver Parallel 16-PDIP

Motor Driver Parallel 16-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - TDA1085C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TDA1085C
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TDA1085C
IC MOTOR DRIVER 15V-16V 16DIP

IC MOTOR DRIVER 15V-16V 16DIP

Supplier's Site
PMIC - Motor Drivers, Controllers - TDA1085C - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TDA1085C
PMIC - Motor Drivers, Controllers TDA1085C
IC MOTOR DRIVER 15V-16V 16DIP

IC MOTOR DRIVER 15V-16V 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 772394-TDA1085C 744-TDA1085C TDA1085C TDA1085C TDA1085C
Product Name PMIC - PMIC - Motor Drivers, Controllers - TDA1085C Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -10 to 120 C (14 to 248 F) -10 C (14 F) -10 to 120 C (14 to 248 F)
Unlock Full Specs
to access all available technical data