onsemi Electronic Wholesale - TCP-4127UB-DT TCP-4127UB-DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1265655-TCP-4127UB-D T Packaging: Tape and Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 4-WLCSP (0.63x0.61) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1265655-TCP-4127UB-D T Packaging: Tape and Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 4-WLCSP (0.63x0.61) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TCP-4127UB-DT - 1265655-TCP-4127UB-DT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TCP-4127UB-DT
1265655-TCP-4127UB-DT
Electronic Wholesale - TCP-4127UB-DT 1265655-TCP-4127UB-DT
Manufacturer: ON Semiconductor Win Source Part Number: 1265655-TCP-4127UB-D T Packaging: Tape and Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 4-WLCSP (0.63x0.61) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1265655-TCP-4127UB-DT
Packaging: Tape and Reel
Frequency: 700MHz ~ 2.7GHz
Function: Analog Tunable Capacitor
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 4-WLCSP (0.63x0.61)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-XFBGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1265655-TCP-4127UB-DT
Product Name Electronic Wholesale - TCP-4127UB-DT
Frequency 7.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products