onsemi RF Misc ICs and Modules - TCP-3168H-DT TCP-3168H-DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 936264-TCP-3168H-DT Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 8-WLCSP (0.83x0.65) Package: 8-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TCP-3168 Categories: RF/IF and RFID Case / Package: 8-WLCSP (0.83x0.65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 936264-TCP-3168H-DT Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 8-WLCSP (0.83x0.65) Package: 8-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TCP-3168 Categories: RF/IF and RFID Case / Package: 8-WLCSP (0.83x0.65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TCP-3168H-DT - 936264-TCP-3168H-DT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TCP-3168H-DT
936264-TCP-3168H-DT
RF Misc ICs and Modules - TCP-3168H-DT 936264-TCP-3168H-DT
Manufacturer: ON Semiconductor Win Source Part Number: 936264-TCP-3168H-DT Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 8-WLCSP (0.83x0.65) Package: 8-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TCP-3168 Categories: RF/IF and RFID Case / Package: 8-WLCSP (0.83x0.65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 936264-TCP-3168H-DT
Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 8-WLCSP (0.83x0.65)
Package: 8-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TCP-3168
Categories: RF/IF and RFID
Case / Package: 8-WLCSP (0.83x0.65)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 936264-TCP-3168H-DT
Product Name RF Misc ICs and Modules - TCP-3168H-DT
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details