onsemi RF Misc ICs and Modules - TCP-3112H-DT TCP-3112H-DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803279-TCP-3112H-DT Packaging: Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 8-WLCSP (0.83x0.65) Manufacturer Package: 8-XFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803279-TCP-3112H-DT Packaging: Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 8-WLCSP (0.83x0.65) Manufacturer Package: 8-XFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TCP-3112H-DT - 803279-TCP-3112H-DT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TCP-3112H-DT
803279-TCP-3112H-DT
RF Misc ICs and Modules - TCP-3112H-DT 803279-TCP-3112H-DT
Manufacturer: ON Semiconductor Win Source Part Number: 803279-TCP-3112H-DT Packaging: Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 8-WLCSP (0.83x0.65) Manufacturer Package: 8-XFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 803279-TCP-3112H-DT
Packaging: Reel
Frequency: 700MHz ~ 2.7GHz
Function: Analog Tunable Capacitor
RF Type: General Purpose
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-WLCSP (0.83x0.65)
Manufacturer Package: 8-XFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 803279-TCP-3112H-DT
Product Name RF Misc ICs and Modules - TCP-3112H-DT
Frequency 7.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details