Manufacturer: ON Semiconductor
Win Source Part Number: 107508-TCC-106A-RT
Packaging: Reel - TR
Type: DAC
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: 20-WLCSP (2.58x2.23)
Supply Voltage - Operating: 1.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC DAC 32BIT 20WLCSP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 107508-TCC-106A-RT | TCC-106A-RT |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TCC-106A-RT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI |