onsemi Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TCC-103B-RT TCC-103B-RT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1265537-TCC-103B-RT Packaging: Tape and Reel Type: Controller Mounting Style: SMD Data Interface: SPI Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 16-CSP (2.1x1.9) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-UFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.1V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1265537-TCC-103B-RT Packaging: Tape and Reel Type: Controller Mounting Style: SMD Data Interface: SPI Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 16-CSP (2.1x1.9) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-UFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.1V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TCC-103B-RT
1265537-TCC-103B-RT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TCC-103B-RT 1265537-TCC-103B-RT
Manufacturer: ON Semiconductor Win Source Part Number: 1265537-TCC-103B-RT Packaging: Tape and Reel Type: Controller Mounting Style: SMD Data Interface: SPI Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 16-CSP (2.1x1.9) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-UFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.1V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1265537-TCC-103B-RT
Packaging: Tape and Reel
Type: Controller
Mounting Style: SMD
Data Interface: SPI
Number of Channels: 2
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 16-CSP (2.1x1.9)
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-UFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.1V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TCC-103B-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TCC-103B-RT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TCC-103B-RT
IC CONTROLLER 32BIT 16CSP

IC CONTROLLER 32BIT 16CSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1265537-TCC-103B-RT TCC-103B-RT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TCC-103B-RT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data