onsemi Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TCC-103A-RT TCC-103A-RT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 099775-TCC-103A-RT Packaging: Reel - TR Type: Controller Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 16-CSP (2.1x1.9) Supply Voltage - Operating: 1.1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 099775-TCC-103A-RT Packaging: Reel - TR Type: Controller Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 16-CSP (2.1x1.9) Supply Voltage - Operating: 1.1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TCC-103A-RT
099775-TCC-103A-RT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TCC-103A-RT 099775-TCC-103A-RT
Manufacturer: ON Semiconductor Win Source Part Number: 099775-TCC-103A-RT Packaging: Reel - TR Type: Controller Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 16-CSP (2.1x1.9) Supply Voltage - Operating: 1.1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 099775-TCC-103A-RT
Packaging: Reel - TR
Type: Controller
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 16-CSP (2.1x1.9)
Supply Voltage - Operating: 1.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TCC-103A-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TCC-103A-RT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TCC-103A-RT
IC CONTROLLER 32BIT 16CSP

IC CONTROLLER 32BIT 16CSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 099775-TCC-103A-RT TCC-103A-RT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TCC-103A-RT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers