300MA, MARKET LEADING TRANSIENT
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 488-T30LMPSR165CFCT100T2GTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 4-XFBGA, WLCSP |
| Special Features | Input Overcurrent Protection |