TRIAC 400V 6A TO220AB
THY T0220 SPECIAL TRIAC LEAD FREE
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | T2500DG | 70100071 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | THY T0220 SPECIAL TRIAC LEAD FREE |
| Package Type | TO-220-3 | |
| VDRM | 400 volts | |
| IGT | 25 mA |