onsemi 6A 400V Triac T2500D

Description
THYRISTOR TRIAC 6A 400V TO220AB Product overview: T2500D from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2500D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THYRISTOR TRIAC 6A 400V TO220AB Product overview: T2500D from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2500D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A 400V Triac
300-T2500D
6A 400V Triac 300-T2500D
THYRISTOR TRIAC 6A 400V TO220AB Product overview: T2500D from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2500D can be used for catalog matching and distributor lookup.

THYRISTOR TRIAC 6A 400V TO220AB Product overview: T2500D from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2500D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T2500D - 1263412-T2500D - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2500D
1263412-T2500D
Triacs - T2500D 1263412-T2500D
Manufacturer: ON Semiconductor Win Source Part Number: 1263412-T2500D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1263412-T2500D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-T2500D 1263412-T2500D
Product Name 6A 400V Triac Triacs - T2500D
Package Type Bulk
Unlock Full Specs
to access all available technical data