ESD Protection Common Anode Diodes, 8000-REEL Product overview: SZUESD5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZUESD5.0DT5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298717-SZUESD5.0DT5
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, uESD
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.2V
Power Line Protection: No
Capacitance @ Frequency: 38pF @ 1MHz
Package / Case: SOT-723
Supplier Device Package: SOT-723
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ,488-SZUESD5.0DT5GTR
Base Product Number: SZUESD5.0
Product Status: Obsolete
Clamp Ipp Tvs Diode Surface Mount SOT-723
TVS DIODE 5VWM SOT723
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZUESD5.0DT5G | 1298717-SZUESD5.0DT5G | 488-SZUESD5.0DT5GTR-ND | SZUESD5.0DT5G |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |