onsemi TVS Diodes SZUESD3.3DT5G

Description
Clamp Ipp Tvs Diode Surface Mount SOT-723
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount SOT-723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-SZUESD3.3DT5GTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOT-723

Clamp Ipp Tvs Diode Surface Mount SOT-723

Buy Now Datasheet
TVS Diodes - 488-SZUESD3.3DT5GCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM SOT723

TVS DIODE 3.3VWM SOT723

Buy Now Datasheet
TVS Diodes - 488-SZUESD3.3DT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM SOT723

TVS DIODE 3.3VWM SOT723

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SZUESD3.3DT5G
TVS Protection Diode 144-SZUESD3.3DT5G
ESD Protection Common Anode Diodes, 8000-REEL Product overview: SZUESD3.3DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZUESD3.3DT5G can be used for catalog matching and distributor lookup.

ESD Protection Common Anode Diodes, 8000-REEL Product overview: SZUESD3.3DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZUESD3.3DT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298716-SZUESD3.3DT5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298716-SZUESD3.3DT5G
Circuit Protection - TVS - Diodes 1298716-SZUESD3.3DT5G
Win Source Part Number: 1298716-SZUESD3.3DT5 G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, uESD Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5V Power Line Protection: No Capacitance @ Frequency: 47pF @ 1MHz Package / Case: SOT-723 Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SZUESD3.3

Win Source Part Number: 1298716-SZUESD3.3DT5G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, uESD
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5V
Power Line Protection: No
Capacitance @ Frequency: 47pF @ 1MHz
Package / Case: SOT-723
Supplier Device Package: SOT-723
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SZUESD3.3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZUESD3.3DT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZUESD3.3DT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZUESD3.3DT5G
TVS DIODE 3.3VWM SOT723

TVS DIODE 3.3VWM SOT723

Supplier's Site
TVS Diodes SZUESD3.3DT5G
TVS DIODE 3.3VWM SOT723

TVS DIODE 3.3VWM SOT723

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 488-SZUESD3.3DT5GTR-ND 144-SZUESD3.3DT5G 1298716-SZUESD3.3DT5G SZUESD3.3DT5G SZUESD3.3DT5G
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOT-723 SOT-723 SOT-723 SOT-723
VBR 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data