ESD / Surge Protector, 3000-REEL Product overview: SZSMS24T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMS24T1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298704-SZSMS24T1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 44V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 75pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZSMS24T1GOSTR,SZSMS
Base Product Number: SZSMS24
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 24VWM 44VC SC74/SC59ML
TVS DIODE 24VWM 44VC SC74/SC59ML
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZSMS24T1G | 1298704-SZSMS24T1G | SZSMS24T1GOSTR-ND | SZSMS24T1G | SZSMS24T1G |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOT457; SC-74, SOT-457 | SC-74; SOT457; SC-74, SOT-457 | SC-74 | SOT457; SC-74, SOT-457 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 44 volts | 44 volts | 44 volts | 44 volts |