TVS DIODE 24VWM 14.5VC 6TSOP
TVS DIODE 24VWM 14.5VC 6TSOP
TVS DIODE 24VWM 14.5VC 6TSOP
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZSMS24CT1GTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT23; SOT-23-6 Thin, TSOT-23-6 |
| Peak Pulse Power | 350 watts |
| VC | 14.5 volts |