onsemi TVS Protection Diode SZSMS05T1G

Description
ESD / Surge Protector, 3000-REEL Product overview: SZSMS05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMS05T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD / Surge Protector, 3000-REEL Product overview: SZSMS05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMS05T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-SZSMS05T1G
TVS Protection Diode 144-SZSMS05T1G
ESD / Surge Protector, 3000-REEL Product overview: SZSMS05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMS05T1G can be used for catalog matching and distributor lookup.

ESD / Surge Protector, 3000-REEL Product overview: SZSMS05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMS05T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SZSMS05T1G-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SZSMS05T1G-ND
TVS Diodes SZSMS05T1G-ND
15.5V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

15.5V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298681-SZSMS05T1G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298681-SZSMS05T1G
Circuit Protection - TVS - Diodes 1298681-SZSMS05T1G
Win Source Part Number: 1298681-SZSMS05T1G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 15.5V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 400pF @ 1MHz Current - Peak Pulse (10/1000µs): 23A (8/20µs) Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2832-SZSMS05T1GTR,28 32-SZSMS05T1G-488 Base Product Number: SZSMS05

Win Source Part Number: 1298681-SZSMS05T1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 15.5V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 400pF @ 1MHz
Current - Peak Pulse (10/1000µs): 23A (8/20µs)
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-SZSMS05T1GTR,2832-SZSMS05T1G-488
Base Product Number: SZSMS05

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZSMS05T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZSMS05T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZSMS05T1G
TVS DIODE 5VWM 15.5V SC74/SC59ML

TVS DIODE 5VWM 15.5V SC74/SC59ML

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SZSMS05T1G SZSMS05T1G-ND 1298681-SZSMS05T1G SZSMS05T1G
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SC-74; SOT457; SC-74, SOT-457 SOT457; SC-74, SOT-457 SC-74
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data