Win Source Part Number: 1298680-SZSMF05T2G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 12.5V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 90pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-SZSMF05T2GTR,28
Base Product Number: SZSMF05
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
200 Watt 6.0 V surge protector Array, 3000-REEL Product overview: SZSMF05T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6.0 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF05T2G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12.5VC SC88A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298680-SZSMF05T2G | SZSMF05T2G-ND | 144-SZSMF05T2G | SZSMF05T2G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 6.0 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SOT353; SC-88A (SC-70-5/SOT-353) | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |
| VC | 12.5 volts | 12.5 volts | 12.5 volts | |
| VBR | 6 volts | 6 volts | 6 volts |