TVS DIODE 5VWM 12.5VC SC88
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZSMF05CT2G-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 |
| Peak Pulse Power | 100 watts |
| VC | 12.5 volts |